FUSE BRD MNT 500MA 24VAC/30VDC Product overview: 0308.500UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500MA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0308.500UR can be used for catalog matching and distributor lookup.
500mA 24V AC 30V DC Fuse Board Mount Surface Mount
500mA 24V AC 30V DC Fuse Board Mount Surface Mount
500mA 24V AC 30V DC Fuse Board Mount Surface Mount
Win Source Part Number: 1350994-0308.500UR
Category: Circuit Protection - Electrical, Specialty Fuses
Series: 308
Features: Intrinsically Safe
Package: Tape & Reel
Fuse Type: Board Mount
Voltage Rating - AC: 24 V
Voltage Rating - DC: 30 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.018
Size / Dimension: 0.213" L x 0.150" W x 0.144" H (5.40mm x 3.80mm x 3.65mm)
DC Cold Resistance: 0.908 Ohms
Applications: Hazardous Locations
Standard Package: 500
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: cURus, Ex, IEC, IECEx
California Prop 65: Warning Information
FUSE BRD MNT 500MA 24VAC/30VDC
FUSE, FAST ACTING, 0.5A, 24VAC, SMD; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, FAST ACTING, 0.5A, 24VAC, SMD; Fuse Current:500mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0308.500UR | 18-0308.500URCT-ND | 1350994-0308.500UR | 0308.500UR | 42AH1382 |
| Product Name | 500MA Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Fast Acting, 0.5A, 24Vac, Smd; Fuse Current Littelfuse |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | Surface Mount | ||
| Approvals / Standards | RoHS | IEC | RoHS | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | |
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |