Littelfuse, Inc. Electrical, Specialty Fuses 0308.375UR

Description
375mA 24V AC 30V DC Fuse Board Mount Surface Mount
Request a Quote Datasheet
Description
375mA 24V AC 30V DC Fuse Board Mount Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 18-0308.375URTR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0308.375URTR-ND
Electrical, Specialty Fuses 18-0308.375URTR-ND
375mA 24V AC 30V DC Fuse Board Mount Surface Mount

375mA 24V AC 30V DC Fuse Board Mount Surface Mount

Buy Now Datasheet
Electrical, Specialty Fuses - 18-0308.375URCT-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0308.375URCT-ND
Electrical, Specialty Fuses 18-0308.375URCT-ND
375mA 24V AC 30V DC Fuse Board Mount Surface Mount

375mA 24V AC 30V DC Fuse Board Mount Surface Mount

Buy Now Datasheet
Electrical, Specialty Fuses - 18-0308.375URDKR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
18-0308.375URDKR-ND
Electrical, Specialty Fuses 18-0308.375URDKR-ND
375mA 24V AC 30V DC Fuse Board Mount Surface Mount

375mA 24V AC 30V DC Fuse Board Mount Surface Mount

Buy Now Datasheet
Fuse, Fast Acting, 0.375A, 24Vac, Smd; Fuse Current Littelfuse - 42AH1380 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 0.375A, 24Vac, Smd; Fuse Current Littelfuse
42AH1380
Fuse, Fast Acting, 0.375A, 24Vac, Smd; Fuse Current Littelfuse 42AH1380
FUSE, FAST ACTING, 0.375A, 24VAC, SMD; Fuse Current:375mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, FAST ACTING, 0.375A, 24VAC, SMD; Fuse Current:375mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Fast Acting, 0.375A, 24Vac, Smd; Fuse Current Littelfuse - 42AH1379 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 0.375A, 24Vac, Smd; Fuse Current Littelfuse
42AH1379
Fuse, Fast Acting, 0.375A, 24Vac, Smd; Fuse Current Littelfuse 42AH1379
FUSE, FAST ACTING, 0.375A, 24VAC, SMD; Fuse Current:375mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, FAST ACTING, 0.375A, 24VAC, SMD; Fuse Current:375mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:30V; Fuse Case Style:5.4mm x 3.8mm; Product Range:PICO 308 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0308.375UR
Circuit Protection - Electrical, Specialty Fuses 0308.375UR
FUSE BRD MNT 375MA 24VAC/30VDC

FUSE BRD MNT 375MA 24VAC/30VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 18-0308.375URTR-ND 42AH1380 0308.375UR
Product Name Electrical, Specialty Fuses Fuse, Fast Acting, 0.375A, 24Vac, Smd; Fuse Current Littelfuse Circuit Protection - Electrical, Specialty Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards IEC RoHS
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Miniature High Voltage Fuses - VF187 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers