Win Source Part Number: 1340803-0305.160H
Category: Circuit Protection - Electrical, Specialty Fuses
Series: PICO® 305
Features: Intrinsically Safe
Package: Bulk
Fuse Type: Board Mount
Voltage Rating - AC: 277 V
Voltage Rating - DC: 277 V
Breaking Capacity @ Rated Voltage: 1.5kA
Melting I2t: 0.00202
Size / Dimension: 0.354" Dia x 0.614" L (9.00mm x 15.60mm)
DC Cold Resistance: 3 Ohms
Applications: Hazardous Locations
Standard Package: 100
Mounting Type: Through Hole
Package / Case: Radial, Can, Horizontal
Temperature Range - Operating: -40°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Current Rating (Amps): 160mA
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Approval Agency: ATEX, cURus, IECEx
California Prop 65: Warning Information
160mA 277V AC 277V DC Fuse Board Mount Through Hole
Fuse 0.16A 277V Radial 9 X 15.6mm Bulk cULus Product overview: 0305.160H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.16A, 277V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.16A, 277V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0305.160H can be used for catalog matching and distributor lookup.
FUSE BRD MNT 160MA 277VAC/VDC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1340803-0305.160H | F6354-ND | 155-0305.160H | 0305.160H |
| Product Name | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | 0.16A 277V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Through Hole | Through Hole | ||
| Operating Temperature | -40 to 50 C (-40 to 122 F) | -40 to 50 C (-40 to 122 F) | -40 to 50 C (-40 to 122 F) | |
| Rated Voltage | 277 volts | 277 volts |