500mA 277V AC 277V DC Fuse Board Mount Surface Mount
FUSE BRD MNT 500MA 277VAC/DC SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | F10016TR-ND | 0304.500ZR |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | PC Board | |
| Mounting | Solderable (Surface Mount Technology) | |
| Operating Temperature | -40 to 84 C (-40 to 183 F) | -40 to 84 C (-40 to 183 F) |