Littelfuse, Inc. 277V UL 913 Intrinsically Safe Fuse for Hazardous Locations 0304.500

Description
The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications
Datasheet
Description
The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
277V UL 913 Intrinsically Safe Fuse for Hazardous Locations - 0304.500 - Littelfuse, Inc.
Rosemont, IL, United States
277V UL 913 Intrinsically Safe Fuse for Hazardous Locations
0304.500
277V UL 913 Intrinsically Safe Fuse for Hazardous Locations 0304.500
The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications

The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0304.500
Product Name 277V UL 913 Intrinsically Safe Fuse for Hazardous Locations
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuses - 004110227 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 100 amps
View Details