Littelfuse, Inc. 277V UL 913 Intrinsically Safe Fuse for Hazardous Locations 0304.250

Description
The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications
Datasheet
Description
The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
277V UL 913 Intrinsically Safe Fuse for Hazardous Locations - 0304.250 - Littelfuse, Inc.
Rosemont, IL, United States
277V UL 913 Intrinsically Safe Fuse for Hazardous Locations
0304.250
277V UL 913 Intrinsically Safe Fuse for Hazardous Locations 0304.250
The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications

The PICO® 304 series offers a range of surface mountable encapsulated fuses certified under UL 913, the standard for intrinsically safe electrical equipment, to operate in hazardous locations. This fuse is ideal for use in oil, gas, mining, chemical, pharmaceutical, food and beverage, and other process industries. The PICO® 304 series surface mountable fuse was designed to limit the energy and temperature generated during its operation. The fuse design and its encapsulant are suitable for use in intrinsically safe equipment and associated apparatus for peak voltage not exceeding 375V. In addition to UL 913, these fuses meet ATEX and IECEx requirements. Surface mount device Encapsulated and sealed (1mm minimum) High breaking capacity of 1500A at 277 V ac/DC Current rating options ranging from 0.050A to 0.750A Global hazardous locations certifications

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0304.250
Product Name 277V UL 913 Intrinsically Safe Fuse for Hazardous Locations
Approvals / Standards IEC
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Cartridge Fuses - 577236 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass Tube with Sand Filling
Approvals / Standards RoHS
Rated Current 5 amps
View Details
2 suppliers
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers