This 80 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Beige housing indicates 80 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Fuse Blade Slow Blow Acting 80A 32V Socket 29.21 X 8.85 X 21.59mm Polyamide 66 Automotive UL Product overview: 0299080.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299080.TXN can be used for catalog matching and distributor lookup.
80A AC 32V DC Fuse Automotive Holder Blade, Max
Win Source Part Number: 1361584-0299080.TXN
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MAXI®
Package: Bulk
Product Status: Active
Package / Case: Blade, Max
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 1.150" L x 0.348" W x 0.850" H (29.21mm x 8.85mm x 21.59mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 80 A
Color: Clear
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 8800
Approval Agency: DIN, ISO, SAE
DC Cold Resistance: 0.00054 Ohms
AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:80A; Voltage Rating VDC:32V; Product Range:MAXI 299 Series; Colour Code:White; External Depth:8.85mm; External Width:29.21mm; Fuse Size:21.59mm x 29.21mm x 8.85mm RoHS Compliant: Yes
FUSE AUTO 80A 32VDC BLADE MAX
AUTOMOTIVE FUSE; VOLTAGE RATING VDC:32V; FUSE CURRENT:80A; BLOW CHARACTERISTIC:TIME DELAY; SERIES:MAXI; COLOR CODE:WHITE; EXTERNAL DEPTH:8.85MM; EXTER. FREE 2 YEAR RADWELL WARRANTY
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0299080.TXN | 139-0299080.TXN | F4359-ND | 2193621 | 1361584-0299080.TXN | 50M5624 | 0299080.TXN | 24755109 |
| Product Name | MAXI Blade Fuse | Automotive 80A 32V Circuit Protection Fuse | Fuses | Car Fuses | Circuit Protection - Fuses | Automotive Fuse; Blow Characteristic Littelfuse | Circuit Protection - Fuses | Fuse |
| Fuse Type | Automotive; Blade | Blade | Blade | |||||
| Mounting | Plug-In | Requires Holder | ||||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Fuse Material | Plastic | Plastic | ||||||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts |