Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299060.ZXOCR 0299060.ZXOCR

Description
This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Datasheet
Description
This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299060.ZXOCR - 0299060.ZXOCR - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299060.ZXOCR
0299060.ZXOCR
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299060.ZXOCR 0299060.ZXOCR
This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0299060.ZXOCR
Product Name Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299060.ZXOCR
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ATSN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details