This 60 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Blue housing indicates 60 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Electric Fuse, 60A, 1000A (IR), Product overview: 0299060.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299060.TXN can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361583-0299060.TXN
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MAXI®
Package: Bulk
Product Status: Active
Package / Case: Blade, Max
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 1.150" L x 0.348" W x 0.850" H (29.21mm x 8.85mm x 21.59mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 60 A
Color: Blue
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 15300
Approval Agency: DIN, ISO, SAE
DC Cold Resistance: 0.00089 Ohms
60A AC 32V DC Fuse Automotive Holder Blade, Max
FUSE AUTO 60A 32VDC BLADE MAX
FUSE BLADE, 60AMP, 32VDC, MAXI FUSE, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FUSE, SLOW BLOW, 60A, MAXI; Blow Characteristic:Time Delay; Fuse Current:60A; Voltage Rating VDC:32V; Product Range:MAXI 299 Series RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0299060.TXN | 2193592 | 139-0299060.TXN | 1361583-0299060.TXN | F4357-ND | 0299060.TXN | 47454129 | 95M7670 |
| Product Name | MAXI Blade Fuse | Car Fuses | 60A 1000A Circuit Protection Fuse | Circuit Protection - Fuses | Fuses | Circuit Protection - Fuses | Fuse | Fuse, Slow Blow, 60A, Maxi; Blow Characteristic Littelfuse |
| Fuse Type | Automotive; Blade | Blade | Blade | |||||
| Mounting | Plug-In | Requires Holder | ||||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Fuse Material | Plastic | Plastic | ||||||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts |