This 50 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Red housing indicates 50 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Electric Fuse, 50A, 1000A (IR), Product overview: 0299050.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299050.TXN can be used for catalog matching and distributor lookup.
50A AC 32V DC Fuse Automotive Holder Blade, Max
FUSE AUTO 50A 32VDC BLADE MAX
BLADE FUSE, 50A, 32VDC, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:50A; Voltage Rating V DC:32V; Auto Blade Fuse Size:29.21mm x 8.85mm x 21.59mm; Product Range:MAXI 299 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
| Littelfuse, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0299050.TXN | 2193586 | 139-0299050.TXN | F4356-ND | 0299050.TXN | 18AC0756 |
| Product Name | MAXI Blade Fuse | Car Fuses | 50A 1000A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Blade Fuse, 50A, 32Vdc, Time Delay; Blow Characteristic Littelfuse |
| Fuse Type | Automotive; Blade | Blade | Blade | Blade | ||
| Mounting | Plug-In | |||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | ||
| Fuse Material | Plastic | Plastic | ||||
| Rated Voltage | 32 volts | 32 volts |