Win Source Part Number: 991783-0299040.ZXNV
Category: Circuit Protection>Fuses
Series: MAXI®
Color: Orange
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 8450
DC Cold Resistance: 0.00142 Ohms
Standard Package: 1,200
Mounting Type: Holder
Package / Case: Blade, Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.150" L x 0.348" W x 0.850" H (29.21mm x 8.85mm x 21.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 40 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0299040,-1024-029904
40A AC 32V DC Fuse Automotive Holder Blade, Max
40A Time Delay Fuse, 32V, Blade, Maxi Series Product overview: 0299040.ZXNV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299040.ZXNV can be used for catalog matching and distributor lookup.
Automotive Fuse, 32 V, 40 A, 29.21mm x 8.85mm x 34.29mm, Time Delay, MAXI 299 Series RoHS Compliant: Yes
FUSE AUTO 40A 32VDC BLADE MAX
| Win Source Electronics | Waytek, Inc. | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 991783-0299040.ZXNV | 46242 | F1037-ND | 8949580 | 139-0299040.ZXNV | 98K4457 | 0299040.ZXNV |
| Product Name | Circuit Protection - Fuses | Littelfuse MAXI® Automotive Fuse, 40A, Orange, 32VDC, Time Delay, 0299040.ZXNVDC | Fuses | Car Fuses | 40A 32V Circuit Protection Fuse | Automotive Fuse, 32 V, 40 A, 29.21Mm X 8.85Mm X 34.29Mm, Time Delay, Maxi 299 Series Rohs Compliant Littelfuse | Circuit Protection - Fuses |
| Mounting | Holder | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | |||
| Rated Current | 40 amps | 40 amps | 40 amps | 40 amps |