Littelfuse, Inc. MAXI Blade Fuse 0299035.TXN

Description
This 35 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Brown housing indicates 35 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet
Description
This 35 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Brown housing indicates 35 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAXI Blade Fuse - 0299035.TXN - Littelfuse, Inc.
Rosemont, IL, United States
MAXI Blade Fuse
0299035.TXN
MAXI Blade Fuse 0299035.TXN
This 35 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Brown housing indicates 35 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

This 35 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Brown housing indicates 35 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

Datasheet
Singapore, Singapore
Automotive 35A 32V Circuit Protection Fuse
139-0299035.TXN
Automotive 35A 32V Circuit Protection Fuse 139-0299035.TXN
Fuse Blade Slow Blow Acting 35A 32V Socket 29.21 X 8.85 X 21.59mm Polyamide 66 Automotive UL Product overview: 0299035.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 35A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 35A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299035.TXN can be used for catalog matching and distributor lookup.

Fuse Blade Slow Blow Acting 35A 32V Socket 29.21 X 8.85 X 21.59mm Polyamide 66 Automotive UL Product overview: 0299035.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 35A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 35A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299035.TXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10042-ND - DigiKey
Thief River Falls, MN, United States
35A AC 32V DC Fuse Automotive Holder Blade, Max

35A AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Circuit Protection - Fuses 0299035.TXN
FUSE AUTO 35A 32VDC BLADE MAX

FUSE AUTO 35A 32VDC BLADE MAX

Supplier's Site
Automotive Fuse; Blow Characteristic Littelfuse - 50M5622 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse; Blow Characteristic Littelfuse
50M5622
Automotive Fuse; Blow Characteristic Littelfuse 50M5622
AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:35A; Voltage Rating VDC:32V; Product Range:MAXI 299 Series; Colour Code:Brown; External Depth:8.85mm; External Width:29.21mm; Fuse Size:21.59mm x 29.21mm x 8.85mm RoHS Compliant: Yes

AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:35A; Voltage Rating VDC:32V; Product Range:MAXI 299 Series; Colour Code:Brown; External Depth:8.85mm; External Width:29.21mm; Fuse Size:21.59mm x 29.21mm x 8.85mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 0299035.TXN 139-0299035.TXN F10042-ND 0299035.TXN 50M5622
Product Name MAXI Blade Fuse Automotive 35A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Automotive Fuse; Blow Characteristic Littelfuse
Fuse Type Automotive; Blade Blade
Mounting Plug-In Socket
Approvals / Standards RoHS RoHS
Rated Current 35 amps 35 amps 35 amps
Unlock Full Specs
to access all available technical data