Littelfuse, Inc. Fuses 0299030.ZXNV

Description
30A AC 32V DC Fuse Automotive Holder Blade, Max
Request a Quote Datasheet
Description
30A AC 32V DC Fuse Automotive Holder Blade, Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F1036-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Holder Blade, Max

30A AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Singapore, Singapore
30A Circuit Protection Fuse
139-0299030.ZXNV
30A Circuit Protection Fuse 139-0299030.ZXNV
30A Time Delay Fuse, 32VDC, Blade, Plastic Product overview: 0299030.ZXNV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299030.ZXNV can be used for catalog matching and distributor lookup.

30A Time Delay Fuse, 32VDC, Blade, Plastic Product overview: 0299030.ZXNV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299030.ZXNV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Littelfuse MAXI® Automotive Fuse, 30A, Green, 32VDC, Time Delay, 0299030.ZXNVDC - 46241 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse MAXI® Automotive Fuse, 30A, Green, 32VDC, Time Delay, 0299030.ZXNVDC
46241
Littelfuse MAXI® Automotive Fuse, 30A, Green, 32VDC, Time Delay, 0299030.ZXNVDC 46241
Littelfuse MAXI Automotive Fuse 0299030.ZXNV Category: Blade Fuses Manufacturer: Littelfuse Style: Blade Fuse Space-saving circuit protection Use with MAXI Fuse Block Holder For fuse removal, MAXI Blade Fuse Puller recommended Provides predictable time delay characteristics and low heat dissipation Used where a high amperage circuit is required 20-80A
  • Littelfuse MAXI Automotive Fuse 0299030.ZXNV
  • Category: Blade Fuses
  • Manufacturer: Littelfuse
  • Style: Blade Fuse
  • Space-saving circuit protection
  • Use with MAXI Fuse Block Holder
  • For fuse removal, MAXI Blade Fuse Puller recommended
  • Provides predictable time delay characteristics and low heat dissipation
  • Used where a high amperage circuit is required 20-80A
Supplier's Site Datasheet
Circuit Protection - Fuses - 1118042-0299030.ZXNV - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1118042-0299030.ZXNV
Circuit Protection - Fuses 1118042-0299030.ZXNV
Win Source Part Number: 1118042-0299030.ZXNV Category: Circuit Protection>Fuses Series: MAXI® Color: Green Package: Bulk Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 1kA Melting I2t: 4070 DC Cold Resistance: 0.00195 Ohms Standard Package: 1,200 Mounting Type: Holder Package / Case: Blade, Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.150" L x 0.348" W x 0.850" H (29.21mm x 8.85mm x 21.59mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Current Rating (Amps): 30 A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 0299030,0299030.Z,02 99030ZXOCR,1294-0299 030.ZXNV,F1036,02990 30ZXNV,299030,-1024- 0299030.ZXNV,0299030 .ZXOCR,0299030.

Win Source Part Number: 1118042-0299030.ZXNV
Category: Circuit Protection>Fuses
Series: MAXI®
Color: Green
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 4070
DC Cold Resistance: 0.00195 Ohms
Standard Package: 1,200
Mounting Type: Holder
Package / Case: Blade, Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.150" L x 0.348" W x 0.850" H (29.21mm x 8.85mm x 21.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Current Rating (Amps): 30 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0299030,0299030.Z,0299030ZXOCR,1294-0299030.ZXNV,F1036,0299030ZXNV,299030,-1024-0299030.ZXNV,0299030.ZXOCR,0299030.

Buy Now Datasheet
Fuse, Blade, 30A, 32V, Time Delay; Blow Characteristic Littelfuse - 98K4456 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Blade, 30A, 32V, Time Delay; Blow Characteristic Littelfuse
98K4456
Fuse, Blade, 30A, 32V, Time Delay; Blow Characteristic Littelfuse 98K4456
FUSE, BLADE, 30A, 32V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:30A; Voltage Rating VDC:32V; Product Range:MAXI 299 Series; Colour Code:Green; External Depth:8.9mm; External Width:29.2mm; Length:21.6mm; Voltage AC:32VRoHS Compliant: Yes

FUSE, BLADE, 30A, 32V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:30A; Voltage Rating VDC:32V; Product Range:MAXI 299 Series; Colour Code:Green; External Depth:8.9mm; External Width:29.2mm; Length:21.6mm; Voltage AC:32VRoHS Compliant: Yes

Supplier's Site
FUSE AUTO 30A 32VDC BLADE - 461-0299030.ZXNV - Utmel Electronic Limited
Hong Kong, China
FUSE AUTO 30A 32VDC BLADE
461-0299030.ZXNV
FUSE AUTO 30A 32VDC BLADE 461-0299030.ZXNV
FUSE AUTO 30A 32VDC BLADE

FUSE AUTO 30A 32VDC BLADE

Supplier's Site
Circuit Protection - Fuses 0299030.ZXNV
FUSE AUTO 30A 32VDC BLADE MAX

FUSE AUTO 30A 32VDC BLADE MAX

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Waytek, Inc. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F1036-ND 139-0299030.ZXNV 46241 1118042-0299030.ZXNV 98K4456 461-0299030.ZXNV 0299030.ZXNV
Product Name Fuses 30A Circuit Protection Fuse Littelfuse MAXI® Automotive Fuse, 30A, Green, 32VDC, Time Delay, 0299030.ZXNVDC Circuit Protection - Fuses Fuse, Blade, 30A, 32V, Time Delay; Blow Characteristic Littelfuse FUSE AUTO 30A 32VDC BLADE Circuit Protection - Fuses
Fuse Type Blade Automotive; Blade Blade Automotive; Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps 1000 amps 1000 amps
Fuse Material Plastic Plastic
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data