Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299025.ZXOCR 0299025.ZXOCR

Description
This 25 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Grey housing indicates 25 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Datasheet
Description
This 25 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Grey housing indicates 25 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299025.ZXOCR - 0299025.ZXOCR - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299025.ZXOCR
0299025.ZXOCR
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299025.ZXOCR 0299025.ZXOCR
This 25 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Grey housing indicates 25 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

This 25 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Grey housing indicates 25 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0299025.ZXOCR
Product Name Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299025.ZXOCR
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details