Littelfuse, Inc. MAXI Blade Fuse 0299025.TXN

Description
This 25 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Grey housing indicates 25 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet
Description
This 25 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Grey housing indicates 25 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAXI Blade Fuse - 0299025.TXN - Littelfuse, Inc.
Rosemont, IL, United States
MAXI Blade Fuse
0299025.TXN
MAXI Blade Fuse 0299025.TXN
This 25 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Grey housing indicates 25 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

This 25 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Grey housing indicates 25 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

Datasheet
Fuses - F10041-ND - DigiKey
Thief River Falls, MN, United States
25A AC 32V DC Fuse Automotive Holder Blade, Max

25A AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Automotive Fuse, 32 V, 25 A, 29.21Mm X 8.85Mm X 34.29Mm, Time Delay, Maxi 299 Series Rohs Compliant Littelfuse - 50M5621 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, 32 V, 25 A, 29.21Mm X 8.85Mm X 34.29Mm, Time Delay, Maxi 299 Series Rohs Compliant Littelfuse
50M5621
Automotive Fuse, 32 V, 25 A, 29.21Mm X 8.85Mm X 34.29Mm, Time Delay, Maxi 299 Series Rohs Compliant Littelfuse 50M5621
Automotive Fuse, 32 V, 25 A, 29.21mm x 8.85mm x 34.29mm, Time Delay, MAXI 299 Series RoHS Compliant: Yes

Automotive Fuse, 32 V, 25 A, 29.21mm x 8.85mm x 34.29mm, Time Delay, MAXI 299 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0299025.TXN
FUSE AUTO 25A 32VDC BLADE MAX

FUSE AUTO 25A 32VDC BLADE MAX

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0299025.TXN F10041-ND 50M5621 0299025.TXN
Product Name MAXI Blade Fuse Fuses Automotive Fuse, 32 V, 25 A, 29.21Mm X 8.85Mm X 34.29Mm, Time Delay, Maxi 299 Series Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0034.3118.TR-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRJ -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers