This 20 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Yellow housing indicates 20 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0299020.ZXN |
| Product Name | Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299020.ZXN |
| Fuse Type | Automotive; Blade |