This 20 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Yellow housing indicates 20 A rating Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
FUSE AUTO 20A 32VDC BLADE MAX
| Littelfuse, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 0299020.XBP | 0299020.XBP |
| Product Name | Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MAXI - Series: MAXI 32V - 0299020.XBP | Circuit Protection - Fuses |
| Fuse Type | Automotive; Blade | |
| Mounting | Plug-In | |
| Approvals / Standards | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |