Littelfuse, Inc. MAXI Blade Fuse 0299020.TXN

Description
This 20 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet
Description
This 20 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAXI Blade Fuse - 0299020.TXN - Littelfuse, Inc.
Rosemont, IL, United States
MAXI Blade Fuse
0299020.TXN
MAXI Blade Fuse 0299020.TXN
This 20 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

This 20 A MAXITM Slo-Blo® fuse employs diffusion pill technology to provide predictable time-delayed performance. The automotive blade fuse also ensures low heat dissipation. Time-delayed Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E) UL Recognized

Datasheet
Car Fuses - 3374023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
3374023
Car Fuses 3374023
Littelfuse 0299020.TXN Car Fuse

Littelfuse 0299020.TXN Car Fuse

Supplier's Site
Singapore, Singapore
Automotive 20A 32V Circuit Protection Fuse
139-0299020.TXN
Automotive 20A 32V Circuit Protection Fuse 139-0299020.TXN
Fuse Blade Slow Blow Acting 20A 32V Socket 29.21 X 8.85 X 21.59mm Automotive UL Product overview: 0299020.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299020.TXN can be used for catalog matching and distributor lookup.

Fuse Blade Slow Blow Acting 20A 32V Socket 29.21 X 8.85 X 21.59mm Automotive UL Product overview: 0299020.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0299020.TXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4353-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Automotive Holder Blade, Max

20A AC 32V DC Fuse Automotive Holder Blade, Max

Buy Now Datasheet
Circuit Protection - Fuses 0299020.TXN
FUSE AUTO 20A 32VDC BLADE MAX

FUSE AUTO 20A 32VDC BLADE MAX

Supplier's Site
Blade Fuse, 20A, 32Vdc, Time Delay; Blow Characteristic Littelfuse - 18AC0754 - Newark, An Avnet Company
Chicago, IL, United States
Blade Fuse, 20A, 32Vdc, Time Delay; Blow Characteristic Littelfuse
18AC0754
Blade Fuse, 20A, 32Vdc, Time Delay; Blow Characteristic Littelfuse 18AC0754
BLADE FUSE, 20A, 32VDC, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating V DC:32V; Auto Blade Fuse Size:29.21mm x 8.85mm x 21.59mm; Product Range:MAXI 299 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

BLADE FUSE, 20A, 32VDC, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating V DC:32V; Auto Blade Fuse Size:29.21mm x 8.85mm x 21.59mm; Product Range:MAXI 299 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0299020.TXN 3374023 139-0299020.TXN F4353-ND 0299020.TXN 18AC0754
Product Name MAXI Blade Fuse Car Fuses Automotive 20A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Blade Fuse, 20A, 32Vdc, Time Delay; Blow Characteristic Littelfuse
Fuse Type Automotive; Blade Blade Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS RoHS
Fuse Material Plastic Plastic
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625031 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 10 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VJT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 500 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details