Littelfuse, Inc. MEGA+ 32V 0298650.U-2M6

Description
MEGA+ 32V
Description
MEGA+ 32V

Suppliers

Company
Product
Description
Supplier Links
MEGA+ 32V - 0298650.U-2M6 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA+ 32V
0298650.U-2M6
MEGA+ 32V 0298650.U-2M6
MEGA+ 32V

MEGA+ 32V

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0298650.U-2M6
Product Name MEGA+ 32V
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002313510 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRJ -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details