Littelfuse, Inc. Fuses 0298500.TXN

Description
500A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
500A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0298500.TXN-ND - DigiKey
Thief River Falls, MN, United States
500A AC 32V DC Fuse Automotive Bolt Mount Auto Link

500A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 500A 32V Circuit Protection Fuse
139-0298500.TXN
Automotive 500A 32V Circuit Protection Fuse 139-0298500.TXN
Fuse Slow Blow Acting 500A 32V Bolt Down 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298500.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 500A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298500.TXN can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 500A 32V Bolt Down 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298500.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 500A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298500.TXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0298500.TXN - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0298500.TXN
Circuit Protection - Fuses 0298500.TXN
FUSE AUTO 500A 32VDC 10 PACK

FUSE AUTO 500A 32VDC 10 PACK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0298500.TXN-ND 139-0298500.TXN 0298500.TXN
Product Name Fuses Automotive 500A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount Bolt
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers