Littelfuse, Inc. MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse 0298450.ZXH

Description
This 450 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delayed circuit protection. Use it to protect against short circuits along heavy gauge wire harnesses, particularly those for batteries and alternators. Dark yellow 450 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5
Request a Quote Datasheet
Description
This 450 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delayed circuit protection. Use it to protect against short circuits along heavy gauge wire harnesses, particularly those for batteries and alternators. Dark yellow 450 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse - 0298450.ZXH - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse
0298450.ZXH
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse 0298450.ZXH
This 450 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delayed circuit protection. Use it to protect against short circuits along heavy gauge wire harnesses, particularly those for batteries and alternators. Dark yellow 450 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5

This 450 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delayed circuit protection. Use it to protect against short circuits along heavy gauge wire harnesses, particularly those for batteries and alternators. Dark yellow 450 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5

Datasheet
Fuses - 0298450.ZXH-ND - DigiKey
Thief River Falls, MN, United States
450A AC 32V DC Fuse Automotive Bolt Mount Auto Link

450A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Automotive Fuse; Blow Characteristic Littelfuse - 71J2836 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse; Blow Characteristic Littelfuse
71J2836
Automotive Fuse; Blow Characteristic Littelfuse 71J2836
Automotive Fuse; Blow Characteristic:Time Delay; Fuse Current:450A; Voltage Rating VDC:-; Product Range:MEGA 298 Series; Fuse Size:10.67mm x 50.8mm x 19.05mm; Fuse Type:Time Delay RoHS Compliant: Yes

Automotive Fuse; Blow Characteristic:Time Delay; Fuse Current:450A; Voltage Rating VDC:-; Product Range:MEGA 298 Series; Fuse Size:10.67mm x 50.8mm x 19.05mm; Fuse Type:Time Delay RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0298450.ZXH
FUSE AUTO 450A 32VDC AUTO LINK

FUSE AUTO 450A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0298450.ZXH 0298450.ZXH-ND 71J2836 0298450.ZXH
Product Name MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse Fuses Automotive Fuse; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data