Littelfuse, Inc. Automotive 400A 32V Circuit Protection Fuse 0298400.TXN

Description
Fuse Slow Blow Acting 400A 32V Bolt Down 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298400.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 400A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298400.TXN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Slow Blow Acting 400A 32V Bolt Down 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298400.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 400A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298400.TXN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 400A 32V Circuit Protection Fuse
139-0298400.TXN
Automotive 400A 32V Circuit Protection Fuse 139-0298400.TXN
Fuse Slow Blow Acting 400A 32V Bolt Down 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298400.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 400A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298400.TXN can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 400A 32V Bolt Down 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298400.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 400A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298400.TXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F11082-ND - DigiKey
Thief River Falls, MN, United States
400A AC 32V DC Fuse Automotive Bolt Mount Auto Link

400A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0298400.TXN - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0298400.TXN
Circuit Protection - Fuses 0298400.TXN
FUSE AUTO 400A 32VDC AUTO LINK

FUSE AUTO 400A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0298400.TXN F11082-ND 0298400.TXN
Product Name Automotive 400A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting Bolt Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 55252728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details