Littelfuse, Inc. MEGA+ 32V 0298250.UXP-1M6

Description
MEGA+ 32V
Description
MEGA+ 32V

Suppliers

Company
Product
Description
Supplier Links
MEGA+ 32V - 0298250.UXP-1M6 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA+ 32V
0298250.UXP-1M6
MEGA+ 32V 0298250.UXP-1M6
MEGA+ 32V

MEGA+ 32V

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0298250.UXP-1M6
Product Name MEGA+ 32V
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details