175A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Win Source Part Number: 991779-0298175.ZXEH
Category: Circuit Protection>Fuses
Series: MEGA®
Color: White
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 2kA
Melting I2t: 168000
DC Cold Resistance: 0.000294 Ohms
Standard Package: 500
Mounting Type: Bolt Mount
Package / Case: Auto Link
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.149" L x 0.750" W x 0.390" H (29.20mm x 19.05mm x 9.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
Current Rating (Amps): 175 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 298175,-1024-0298175
Approval Agency: UL
Electric Fuse, 175A, 32VDC, 2000A (IR), Inline/holder, MEGA, ROHS COMPLIANT Product overview: 0298175.ZXEH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 175A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298175.ZXEH can be used for catalog matching and distributor lookup.
FUSE, BOLT DOWN, 175A, 32V, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:175A; Voltage Rating VDC:32V; Product Range:MEGA 298 Series; Colour Code:White RoHS Compliant: Yes
FUSE AUTO 175A 32VDC AUTO LINK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3325-ND | 991779-0298175.ZXEH | 139-0298175.ZXEH | 50M5617 | 0298175.ZXEH |
| Product Name | Fuses | Circuit Protection - Fuses | 175A 2000A Circuit Protection Fuse | Fuse, Bolt Down, 175A, 32V, Time Delay; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Bolt Mount | Bolt Mount | |||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Rated Breaking Capacity | 2000 amps | 2000 amps | 2000 amps |