175A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Fuse 175A Automotive Product overview: 0298175.ZXA from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 175A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 175A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298175.ZXA can be used for catalog matching and distributor lookup.
FUSE AUTO 175A 32VDC AUTO LINK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0298175.ZXA-ND | 139-0298175.ZXA | 0298175.ZXA |
| Product Name | Fuses | Automotive 175A Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Bolt Mount | ||
| Approvals / Standards | UL | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |