Littelfuse, Inc. Fuses 0298175.UXT

Description
175A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
175A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0298175.UXT-ND - DigiKey
Thief River Falls, MN, United States
175A AC 32V DC Fuse Automotive Bolt Mount Auto Link

175A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 175A 32V Circuit Protection Fuse
139-0298175.UXT
Automotive 175A 32V Circuit Protection Fuse 139-0298175.UXT
Fuse Limiter 175A 32V Stud Mount Screw 29.2 X 19.05 X 10.72mm Polyethersulfone Automotive Product overview: 0298175.UXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 175A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 175A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298175.UXT can be used for catalog matching and distributor lookup.

Fuse Limiter 175A 32V Stud Mount Screw 29.2 X 19.05 X 10.72mm Polyethersulfone Automotive Product overview: 0298175.UXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 175A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 175A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298175.UXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0298175.UXT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0298175.UXT
Circuit Protection - Fuses 0298175.UXT
FUSE AUTO 175A 32VDC AUTO LINK

FUSE AUTO 175A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0298175.UXT-ND 139-0298175.UXT 0298175.UXT
Product Name Fuses Automotive 175A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002212002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers