Littelfuse, Inc. MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse 0298150.ZXEH

Description
This 150 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Orange 150 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5
Request a Quote Datasheet
Description
This 150 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Orange 150 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse - 0298150.ZXEH - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse
0298150.ZXEH
MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse 0298150.ZXEH
This 150 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Orange 150 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5

This 150 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Orange 150 A stamp aids identification Copper or silver-plated terminals Refers to ISO 8820-5

Datasheet
Fuses - 0298150.ZXEH - 759954-0298150.ZXEH - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0298150.ZXEH
759954-0298150.ZXEH
Fuses - 0298150.ZXEH 759954-0298150.ZXEH
Manufacturer: Littelfuse Inc. Win Source Part Number: 759954-0298150.ZXEH Series: MEGA Packaging: Bulk Color: Orange Operating Temperature Range: -40°C ~ 125°C Package: Auto Link Current Rating: 150A Fuse Type: Automotive Voltage Rating - DC: 32V Response Time: Slow Breaking Capacity @ Rated Voltage: 2kA Melting I2t: 100000 Approvals: UL Mounting: Bolt Mount Resistance: 0.000352 Ohm Family Name: 298 Categories: Circuit Protection Dimension: 1.149" L x 0.770" W x 0.390" H (29.20mm x 19.50mm x 9.90mm) Introduction Date: May 13, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 759954-0298150.ZXEH
Series: MEGA
Packaging: Bulk
Color: Orange
Operating Temperature Range: -40°C ~ 125°C
Package: Auto Link
Current Rating: 150A
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 2kA
Melting I2t: 100000
Approvals: UL
Mounting: Bolt Mount
Resistance: 0.000352 Ohm
Family Name: 298
Categories: Circuit Protection
Dimension: 1.149" L x 0.770" W x 0.390" H (29.20mm x 19.50mm x 9.90mm)
Introduction Date: May 13, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Car Fuses - 7874394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874394P
Car Fuses 7874394P
Littelfuse 0298150.ZXEH Car Fuse

Littelfuse 0298150.ZXEH Car Fuse

Supplier's Site
Car Fuses - 7874394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874394
Car Fuses 7874394
Littelfuse 0298150.ZXEH Car Fuse

Littelfuse 0298150.ZXEH Car Fuse

Supplier's Site
Littelfuse 0298150.ZXEH Riveted MEGA® Fuse 32VDC, 150A - 47044 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 0298150.ZXEH Riveted MEGA® Fuse 32VDC, 150A
47044
Littelfuse 0298150.ZXEH Riveted MEGA® Fuse 32VDC, 150A 47044
Littelfuse 0298150.ZXEH Riveted MEGA® Fuse Category: Bolt-Down Fuses Manufacturer: Littelfuse Slo-Blo® feature eliminates nuisance blowing during temporary, short duration overloads Ideal for battery and alternator applications High current circuit protection Operating temperature: -40°F (-25° C) to 257°F (125°C) Use with 45616 or 46038
  • Littelfuse 0298150.ZXEH Riveted MEGA® Fuse
  • Category: Bolt-Down Fuses
  • Manufacturer: Littelfuse
  • Slo-Blo® feature eliminates nuisance blowing during temporary, short duration overloads
  • Ideal for battery and alternator applications
  • High current circuit protection
  • Operating temperature: -40°F (-25° C) to 257°F (125°C)
  • Use with 45616 or 46038
Supplier's Site
Fuses - F3324-ND - DigiKey
Thief River Falls, MN, United States
150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

150A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 150A 32V Circuit Protection Fuse
139-0298150.ZXEH
Automotive 150A 32V Circuit Protection Fuse 139-0298150.ZXEH
Fuse Slow Blow Acting 150A 32V Bolt Down 68.58 X 19.05 X 10.72mm Polyphthalamide Automotive Product overview: 0298150.ZXEH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298150.ZXEH can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 150A 32V Bolt Down 68.58 X 19.05 X 10.72mm Polyphthalamide Automotive Product overview: 0298150.ZXEH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298150.ZXEH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0298150.ZXEH
FUSE AUTO 150A 32VDC AUTO LINK

FUSE AUTO 150A 32VDC AUTO LINK

Supplier's Site
Automotive Fuse; Blow Characteristic Littelfuse - 12J4291 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse; Blow Characteristic Littelfuse
12J4291
Automotive Fuse; Blow Characteristic Littelfuse 12J4291
AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:150A; Voltage Rating VDC:32V; Product Range:MEGA 298 Series; Colour Code:Orange; Fuse Size:10.67mm x 50.8mm x 19.05mm; Fuse Type:Time Delay RoHS Compliant: Yes

AUTOMOTIVE FUSE; Blow Characteristic:Time Delay; Fuse Current:150A; Voltage Rating VDC:32V; Product Range:MEGA 298 Series; Colour Code:Orange; Fuse Size:10.67mm x 50.8mm x 19.05mm; Fuse Type:Time Delay RoHS Compliant: Yes

Supplier's Site
Automotive Fuse, Bolt Down, 32 V, 150 A, 68.58Mm X 16.2Mm X 10.67Mm, Time Delay, Mega 298 Series Rohs Compliant Littelfuse - 50M5616 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Bolt Down, 32 V, 150 A, 68.58Mm X 16.2Mm X 10.67Mm, Time Delay, Mega 298 Series Rohs Compliant Littelfuse
50M5616
Automotive Fuse, Bolt Down, 32 V, 150 A, 68.58Mm X 16.2Mm X 10.67Mm, Time Delay, Mega 298 Series Rohs Compliant Littelfuse 50M5616
Automotive Fuse, Bolt Down, 32 V, 150 A, 68.58mm x 16.2mm x 10.67mm, Time Delay, MEGA 298 Series RoHS Compliant: Yes

Automotive Fuse, Bolt Down, 32 V, 150 A, 68.58mm x 16.2mm x 10.67mm, Time Delay, MEGA 298 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Waytek, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0298150.ZXEH 759954-0298150.ZXEH 7874394P 7874394 47044 F3324-ND 139-0298150.ZXEH 0298150.ZXEH 12J4291 50M5616
Product Name MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse Fuses - 0298150.ZXEH Car Fuses Car Fuses Littelfuse 0298150.ZXEH Riveted MEGA® Fuse 32VDC, 150A Fuses Automotive 150A 32V Circuit Protection Fuse Circuit Protection - Fuses Automotive Fuse; Blow Characteristic Littelfuse Automotive Fuse, Bolt Down, 32 V, 150 A, 68.58Mm X 16.2Mm X 10.67Mm, Time Delay, Mega 298 Series Rohs Compliant Littelfuse
Fuse Type Automotive Blade
Mounting Bolt-Down Bolt Mount Bolt Mount Bolt
Approvals / Standards RoHS RoHS RoHS RoHS UL RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data