Littelfuse, Inc. Automotive 125A 32V Circuit Protection Fuse 0298125.UXT

Description
Fuse Limiter 125A 32V Stud Mount Screw 29.2 X 19.05 X 10.72mm Polyethersulfone Automotive Product overview: 0298125.UXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298125.UXT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Limiter 125A 32V Stud Mount Screw 29.2 X 19.05 X 10.72mm Polyethersulfone Automotive Product overview: 0298125.UXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298125.UXT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 125A 32V Circuit Protection Fuse
139-0298125.UXT
Automotive 125A 32V Circuit Protection Fuse 139-0298125.UXT
Fuse Limiter 125A 32V Stud Mount Screw 29.2 X 19.05 X 10.72mm Polyethersulfone Automotive Product overview: 0298125.UXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298125.UXT can be used for catalog matching and distributor lookup.

Fuse Limiter 125A 32V Stud Mount Screw 29.2 X 19.05 X 10.72mm Polyethersulfone Automotive Product overview: 0298125.UXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298125.UXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0298125.UXT-ND - DigiKey
Thief River Falls, MN, United States
125A AC 32V DC Fuse Automotive Bolt Mount Auto Link

125A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 0298125.UXT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0298125.UXT
Circuit Protection - Fuses 0298125.UXT
FUSE AUTO 125A 32VDC AUTO LINK

FUSE AUTO 125A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 139-0298125.UXT 0298125.UXT-ND 0298125.UXT
Product Name Automotive 125A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Approvals / Standards RoHS UL
Rated Voltage 32 volts 32 volts
Rated Current 125 amps 125 amps
Unlock Full Specs
to access all available technical data