Littelfuse, Inc. Fuses 0298125.TXN

Description
125A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
125A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11079-ND - DigiKey
Thief River Falls, MN, United States
125A AC 32V DC Fuse Automotive Bolt Mount Auto Link

125A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 125A 32V Circuit Protection Fuse
139-0298125.TXN
Automotive 125A 32V Circuit Protection Fuse 139-0298125.TXN
Fuse Slow Blow Acting 125A 32V Bolt Down 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298125.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298125.TXN can be used for catalog matching and distributor lookup.

Fuse Slow Blow Acting 125A 32V Bolt Down 68.58 X 19.05 X 10.67mm Automotive Product overview: 0298125.TXN from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 125A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298125.TXN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0298125.TXN - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0298125.TXN
Circuit Protection - Fuses 0298125.TXN
FUSE AUTO 125A 32VDC AUTO LINK

FUSE AUTO 125A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F11079-ND 139-0298125.TXN 0298125.TXN
Product Name Fuses Automotive 125A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 2000 amps 2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Fuses - 004110103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 400 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers