This 100 A MEGA® SLO-BLO® automotive fuse employs diffusion pill technology to provide time-delay circuit protection. Use it to ensure continuous current flow along heavy gauge wire harnesses, particularly those for batteries and alternators. Light yellow 100 A stamp aids identification Silver-plated terminals Refers to ISO 8820-5
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Fuse Limiter 100A 32V Stud Mount Screw 29.2 X 19.05 X 10.72mm Polyethersulfone Automotive Product overview: 0298100.ZXB from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298100.ZXB can be used for catalog matching and distributor lookup.
FUSE AUTO 100A 32VDC AUTO LINK
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0298100.ZXB | 0298100.ZXB-ND | 139-0298100.ZXB | 0298100.ZXB |
| Product Name | MEGA® Slo-Blo® 32V Automotive Bolt-Down Fuse | Fuses | Automotive 100A 32V Circuit Protection Fuse | Circuit Protection - Fuses |
| Fuse Type | Automotive | |||
| Mounting | Bolt-Down | Bolt Mount | ||
| Approvals / Standards | RoHS | UL | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |