Littelfuse, Inc. MEGA+ 32V 0298100.UXP-2M8

Description
MEGA+ 32V
Description
MEGA+ 32V

Suppliers

Company
Product
Description
Supplier Links
MEGA+ 32V - 0298100.UXP-2M8 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA+ 32V
0298100.UXP-2M8
MEGA+ 32V 0298100.UXP-2M8
MEGA+ 32V

MEGA+ 32V

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0298100.UXP-2M8
Product Name MEGA+ 32V
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313604 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers