Littelfuse, Inc. Fuses 0298080.UXT

Description
80A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
80A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0298080.UXT-ND - DigiKey
Thief River Falls, MN, United States
80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

80A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 80A 32V Circuit Protection Fuse
139-0298080.UXT
Automotive 80A 32V Circuit Protection Fuse 139-0298080.UXT
Fuse Limiter 80A 32V Stud Mount Screw 29.2 X 19.05 X 10.72mm Polyethersulfone Automotive Product overview: 0298080.UXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298080.UXT can be used for catalog matching and distributor lookup.

Fuse Limiter 80A 32V Stud Mount Screw 29.2 X 19.05 X 10.72mm Polyethersulfone Automotive Product overview: 0298080.UXT from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298080.UXT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0298080.UXT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0298080.UXT
Circuit Protection - Fuses 0298080.UXT
FUSE AUTO 80A 32VDC AUTO LINK

FUSE AUTO 80A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0298080.UXT-ND 139-0298080.UXT 0298080.UXT
Product Name Fuses Automotive 80A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount
Approvals / Standards UL RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details
Fuses - 004110131 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 100 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers