Win Source Part Number: 1361598-0298040.ZXB
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: MEGA®
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Size / Dimension: 1.149" L x 0.750" W x 0.390" H (29.20mm x 19.05mm x 9.90mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 40 A
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 2kA
Approval Agency: UL
DC Cold Resistance: 0.00251 Ohms
Fuse Slow Blow Acting 40A 32V Bolt Tap 29.21 X 19.05 X 10.67mm Bulk Automotive Product overview: 0298040.ZXB from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0298040.ZXB can be used for catalog matching and distributor lookup.
40A AC 32V DC Fuse Automotive Bolt Mount Auto Link
LITTELFUSE Panel Accessories 0298040.ZXB
AUTOMOTIVE FUSE, TIME DELAY, 40A, 32VDC ROHS COMPLIANT: YES
FUSE AUTO 40A 32VDC AUTO LINK
FUSE AUTO 40A 32VDC AUTO LINK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361598-0298040.ZXB | 139-0298040.ZXB | F5957-ND | 1740216 | 81AH9469 | 0298040.ZXB | 461-0298040.ZXB | |
| Product Name | Circuit Protection - Fuses | Automotive 40A 32V Circuit Protection Fuse | Fuses | Car Fuses | Fuse | Automotive Fuse, Time Delay, 40A, 32Vdc Rohs Compliant Littelfuse | Circuit Protection - Fuses | FUSE AUTO 40A 32VDC AUTO LINK |
| Mounting | Bolt Mount | Bolt Mount | Bolt Mount | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | ||||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | ||||
| Rated Current | 40 amps | 40 amps | 40 amps | 40 amps |