Littelfuse, Inc. MINI® 32V Fast-Acting Automotive Blade Fuse 0297900.WXNV

Description
Operating Temp.: -40°C to +125°C Maximum Continuous Load Rating: 20A Body Material: Thermoplastic (UL 94V0 Rated) Term. Material: Zinc Silver Plated
Request a Quote Datasheet
Description
Operating Temp.: -40°C to +125°C Maximum Continuous Load Rating: 20A Body Material: Thermoplastic (UL 94V0 Rated) Term. Material: Zinc Silver Plated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 32V Fast-Acting Automotive Blade Fuse - 0297900.WXNV - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 32V Fast-Acting Automotive Blade Fuse
0297900.WXNV
MINI® 32V Fast-Acting Automotive Blade Fuse 0297900.WXNV
Operating Temp.: -40°C to +125°C Maximum Continuous Load Rating: 20A Body Material: Thermoplastic (UL 94V0 Rated) Term. Material: Zinc Silver Plated

Operating Temp.: -40°C to +125°C Maximum Continuous Load Rating: 20A Body Material: Thermoplastic (UL 94V0 Rated) Term. Material: Zinc Silver Plated

Datasheet
Singapore, Singapore
Circuit Protection Fuse
145-0297900.WXNV
Circuit Protection Fuse 145-0297900.WXNV
Fuse Holders Accessories Fast Acting Product overview: 0297900.WXNV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Protection Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 145-0297900.WXNV can be used for catalog matching and distributor lookup.

Fuse Holders Accessories Fast Acting Product overview: 0297900.WXNV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Circuit Protection Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 145-0297900.WXNV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Fuse; Blow Characteristic Littelfuse - 12J4290 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse; Blow Characteristic Littelfuse
12J4290
Automotive Fuse; Blow Characteristic Littelfuse 12J4290
Automotive Fuse; Blow Characteristic:-; Fuse Current:-; Voltage Rating VDC:-; Product Range:MINI 297 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

Automotive Fuse; Blow Characteristic:-; Fuse Current:-; Voltage Rating VDC:-; Product Range:MINI 297 Series; Fuse Type:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0297900.WXNV 145-0297900.WXNV 12J4290
Product Name MINI® 32V Fast-Acting Automotive Blade Fuse Circuit Protection Fuse Automotive Fuse; Blow Characteristic Littelfuse
Fuse Type Miniature; Automotive; Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS RoHS
Fuse Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details