Littelfuse, Inc. Fuses 029707.5L

Description
7.5A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet
Description
7.5A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4269-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 32V DC Fuse Automotive Holder Blade, Miniature

7.5A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Car Fuses - 7874237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
7874237
Car Fuses 7874237
Littelfuse 029707.5L Car Fuse

Littelfuse 029707.5L Car Fuse

Supplier's Site
Circuit Protection - Fuses - 029707.5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
029707.5L
Circuit Protection - Fuses 029707.5L
FUSE AUTO 7.5A 32VDC BLADE MINI

FUSE AUTO 7.5A 32VDC BLADE MINI

Supplier's Site
Blade Fuse, 7.5A, 32Vdc, Fast Acting; Blow Characteristic Littelfuse - 18AC0752 - Newark, An Avnet Company
Chicago, IL, United States
Blade Fuse, 7.5A, 32Vdc, Fast Acting; Blow Characteristic Littelfuse
18AC0752
Blade Fuse, 7.5A, 32Vdc, Fast Acting; Blow Characteristic Littelfuse 18AC0752
BLADE FUSE, 7.5A, 32VDC, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:7.5A; Voltage Rating V DC:32V; Auto Blade Fuse Size:10.9mm x 3.8mm x 8.8mm; Product Range:MINI 297 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

BLADE FUSE, 7.5A, 32VDC, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:7.5A; Voltage Rating V DC:32V; Auto Blade Fuse Size:10.9mm x 3.8mm x 8.8mm; Product Range:MINI 297 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F4269-ND 7874237 029707.5L 18AC0752
Product Name Fuses Car Fuses Circuit Protection - Fuses Blade Fuse, 7.5A, 32Vdc, Fast Acting; Blow Characteristic Littelfuse
Fuse Type Blade Blade Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Fuse Material Pa 66
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 1116791 - Radwell International
Allen-Bradley / Rockwell Automation
View Details