This 30 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Green housing indicates 30 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals Recognized as UL 248-1 Special Purpose Fuses
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | 0297030.WXMO |
| Product Name | Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: MINI 32V - 0297030.WXMO |
| Fuse Type | Automotive; Blade |