Win Source Part Number: 1039902-0297030.L
Category: Circuit Protection>Fuses
Series: MINI® 297
Color: Green
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 1130
DC Cold Resistance: 0.00185 Ohms
Standard Package: 50
Mounting Type: Holder
Package / Case: Blade, Miniature
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm)
Alternative Parts (Cross-Reference): 0287035.PXCN; 162.6185.5352; 0287035.L; BK/AGC-25-R; BK/AGC-30-R; BK/AGA-30;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -1024-0297030.L,F426
Approval Agency: UL, UR
Fuse Blade 30A 32V Socket 10.9 X 3.8 X 8.8mm Polyamide 66 Automotive UL Product overview: 0297030.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297030.L can be used for catalog matching and distributor lookup.
30A AC 32V DC Fuse Automotive Holder Blade, Miniature
FUSE AUTO 30A 32VDC BLADE MINI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1039902-0297030.L | 139-0297030.L | F4268-ND | 0297030.L |
| Product Name | Circuit Protection - Fuses | Automotive 30A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Holder | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | |
| Rated Current | 30 amps | 30 amps | 30 amps |