20A AC 32V DC Fuse Automotive Holder Blade, Miniature
20A 32V DC Blade Fuse, 8.8x10.9x3.8mm, Polyamide Product overview: 0297020.WXNV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297020.WXNV can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000067-0297020.WXNV
Packaging: Bulk
Color: Yellow
Current Rating: 20A
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 1kA
Mounting: Clip / Holder
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C
Nominal Melting - I2t: 380
Nominal Cold Resistance: 0.00321 Ohm
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Littelfuse 0297020.WXNV Car Fuse
FUSE, BLADE, 20A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:20A; Voltage Rating VDC:32V; Product Range:MINI 297 Series; Body Material:Plastic; Colour Code:Yellow; Fuse Size:8.8mm x 10.9mm x 3.8mm; Length:15.41mmRoHS Compliant: Yes
32V 1kA Fuse Automotive Holder Blade 20A - Automotive Fuses ROHS
FUSE AUTO 20A 32VDC BLADE MINI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F993-ND | 139-0297020.WXNV | 1000067-0297020.WXNV | 7874151P | 7874151 | 95F2015 | 0297020.WXNV | 0297020.WXNV |
| Product Name | Fuses | 20A 32V Circuit Protection Fuse | Fuses - 0297020.WXNV | Car Fuses | Car Fuses | Fuse, Blade, 20A, 32V, Fast Acting; Blow Characteristic Littelfuse | TVS/Fuse/Board Level Protection >> Automotive Fuses | Circuit Protection - Fuses |
| Fuse Type | Blade | Blade | Blade | Automotive; Blade | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Rated Breaking Capacity | 1000 amps | 1000 amps | 1000 amps | |||||
| Fuse Material | Polyamide, Thermoplastic, Plastic | Polyamide 66 | Pa 66 | Plastic | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS |