Littelfuse, Inc. MINI® 32V Fast-Acting Automotive Blade Fuse 0297020.U

Description
This 20 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Yellow housing indicates 20 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses
Request a Quote Datasheet
Description
This 20 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Yellow housing indicates 20 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 32V Fast-Acting Automotive Blade Fuse - 0297020.U - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 32V Fast-Acting Automotive Blade Fuse
0297020.U
MINI® 32V Fast-Acting Automotive Blade Fuse 0297020.U
This 20 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Yellow housing indicates 20 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses

This 20 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Yellow housing indicates 20 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses

Datasheet
Fuses - F6077-ND - DigiKey
Thief River Falls, MN, United States
20A AC 32V DC Fuse Automotive Holder Blade, Miniature

20A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Circuit Protection - Fuses - 0297020.U - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0297020.U
Circuit Protection - Fuses 0297020.U
FUSE AUTO 20A 32VDC BLADE MINI

FUSE AUTO 20A 32VDC BLADE MINI

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0297020.U F6077-ND 0297020.U
Product Name MINI® 32V Fast-Acting Automotive Blade Fuse Fuses Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Rated Current 5 amps
View Details
Fuses - 486-1779-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers