Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: MINI 32V - 0297015.WXMX 0297015.WXMX

Description
This 15 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Blue housing indicates 15 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals Recognized as UL 248-1 Special Purpose Fuses
Datasheet
Description
This 15 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Blue housing indicates 15 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals Recognized as UL 248-1 Special Purpose Fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: MINI 32V - 0297015.WXMX - 0297015.WXMX - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: MINI 32V - 0297015.WXMX
0297015.WXMX
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: MINI 32V - 0297015.WXMX 0297015.WXMX
This 15 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Blue housing indicates 15 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals Recognized as UL 248-1 Special Purpose Fuses

This 15 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Blue housing indicates 15 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals Recognized as UL 248-1 Special Purpose Fuses

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0297015.WXMX
Product Name Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: MINI 32V - 0297015.WXMX
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details