Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120558-0297010.WXNV
Packaging: Bulk
Mounting Style: Holder
Color: Red
Fuse Type: Automotive
Voltage Rating - DC: 32V
Response Time: Fast Blow
Melting I2t: 93
DC Cold Resistance: 0.00742 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Blade, Miniature
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm)
Current Rating (Amps): 10A
Breaking Capacity at Rated Voltage: 1kA
10A AC 32V DC Fuse Automotive Holder Blade, Miniature
Littelfuse 0297010.WXNV Car Fuse
10A Fast Blow Fuse, 32V, Blade, Mini, 8.8x10.9x3.8mm Product overview: 0297010.WXNV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297010.WXNV can be used for catalog matching and distributor lookup.
FUSE, BLADE, 10A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VDC:32V; Product Range:MINI 297 Series; Body Material:Plastic; Colour Code:Red; Fuse Size:8.8mm x 10.9mm x 3.8mm; Length:15.41mm RoHS Compliant: Yes
Automotive Fuse, 32 V, 10 A, 10.9mm x 3.8mm x 8.8mm, Fast Acting, MINI 297 Series RoHS Compliant: Yes
FUSE AUTO 10A 32VDC BLADE MINI
FUSE AUTO 10A 32VDC BLADE MINI
32V 1kA Fuse Automotive Holder Blade 10A - Automotive Fuses ROHS
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1120558-0297010.WXNV | F991-ND | 7874104 | 7874104P | 139-0297010.WXNV | 95F2013 | 98K4447 | 461-0297010.WXNV | 0297010.WXNV | 0297010.WXNV |
| Product Name | Fuses - 0297010.WXNV | Fuses | Car Fuses | Car Fuses | 10A 32V Circuit Protection Fuse | Fuse, Blade, 10A, 32V, Fast Acting; Blow Characteristic Littelfuse | Automotive Fuse, 32 V, 10 A, 10.9Mm X 3.8Mm X 8.8Mm, Fast Acting, Mini 297 Series Rohs Compliant Littelfuse | FUSE AUTO 10A 32VDC BLADE MINI | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Automotive Fuses |
| Mounting | Holder | Holder | ||||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts | ||||
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | |||
| Rated Breaking Capacity | 1000 amps | 1000 amps | 1000 amps | 1000 amps |