Littelfuse, Inc. Fuses 0297010.H

Description
10A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet
Description
10A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F11075-ND - DigiKey
Thief River Falls, MN, United States
10A AC 32V DC Fuse Automotive Holder Blade, Miniature

10A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Singapore, Singapore
Automotive 10A 32V Circuit Protection Fuse
139-0297010.H
Automotive 10A 32V Circuit Protection Fuse 139-0297010.H
Fuse Blade Fast Acting 10A 32V Socket Quick Connect 10.9 X 3.8 X 8.8mm Polyamide 66 Automotive UL Product overview: 0297010.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297010.H can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 10A 32V Socket Quick Connect 10.9 X 3.8 X 8.8mm Polyamide 66 Automotive UL Product overview: 0297010.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 10A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 10A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297010.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0297010.H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0297010.H
Circuit Protection - Fuses 0297010.H
FUSE AUTO 10A 32VDC BLADE MINI

FUSE AUTO 10A 32VDC BLADE MINI

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F11075-ND 139-0297010.H 0297010.H
Product Name Fuses Automotive 10A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - 1676153 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(D08) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1600 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers