Littelfuse, Inc. MINI® 32V Fast-Acting Automotive Blade Fuse 0297005.U

Description
This 5 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Tan housing indicates 5 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses
Request a Quote Datasheet
Description
This 5 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Tan housing indicates 5 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 32V Fast-Acting Automotive Blade Fuse - 0297005.U - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 32V Fast-Acting Automotive Blade Fuse
0297005.U
MINI® 32V Fast-Acting Automotive Blade Fuse 0297005.U
This 5 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Tan housing indicates 5 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses

This 5 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Tan housing indicates 5 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses

Datasheet
Singapore, Singapore
Automotive 5A 32V Circuit Protection Fuse
139-0297005.U
Automotive 5A 32V Circuit Protection Fuse 139-0297005.U
Fuse Blade 5A 32V Socket 10.9 X 3.8 X 8.8mm Polyamide 66 Automotive UL Product overview: 0297005.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297005.U can be used for catalog matching and distributor lookup.

Fuse Blade 5A 32V Socket 10.9 X 3.8 X 8.8mm Polyamide 66 Automotive UL Product overview: 0297005.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 5A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297005.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F6075-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Automotive Holder Blade, Miniature

5A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Circuit Protection - Fuses - 1361560-0297005.U - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361560-0297005.U
Circuit Protection - Fuses 1361560-0297005.U
Win Source Part Number: 1361560-0297005.U Category: Circuit Protection - Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: MINI® 297 Package: Bulk Product Status: Active Package / Case: Blade, Miniature Mounting Type: Requires Holder HTSUS: 8536.10.0040 Size / Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5 A Color: Tan Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1kA Melting I²t: 25 Approval Agency: SAE, UL DC Cold Resistance: 0.01775 Ohms

Win Source Part Number: 1361560-0297005.U
Category: Circuit Protection - Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: MINI® 297
Package: Bulk
Product Status: Active
Package / Case: Blade, Miniature
Mounting Type: Requires Holder
HTSUS: 8536.10.0040
Size / Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Color: Tan
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I²t: 25
Approval Agency: SAE, UL
DC Cold Resistance: 0.01775 Ohms

Buy Now Datasheet
Auto Blade Fuse, 5A, 32V; Blow Characteristic Littelfuse - 65T7420 - Newark, An Avnet Company
Chicago, IL, United States
Auto Blade Fuse, 5A, 32V; Blow Characteristic Littelfuse
65T7420
Auto Blade Fuse, 5A, 32V; Blow Characteristic Littelfuse 65T7420
AUTO BLADE FUSE, 5A, 32V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VDC:32V; Product Range:MINI 297 Series RoHS Compliant: Yes

AUTO BLADE FUSE, 5A, 32V; Blow Characteristic:Fast Acting; Fuse Current:5A; Voltage Rating VDC:32V; Product Range:MINI 297 Series RoHS Compliant: Yes

Supplier's Site
Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Littelfuse - 81AH9467 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Littelfuse
81AH9467
Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Littelfuse 81AH9467
AUTOMOTIVE FUSE, FAST ACTING, 5A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, FAST ACTING, 5A, 32VDC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses - 0297005.U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0297005.U
Circuit Protection - Fuses 0297005.U
FUSE AUTOMOTIVE 5A 32VDC BLADE

FUSE AUTOMOTIVE 5A 32VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0297005.U 139-0297005.U F6075-ND 1361560-0297005.U 65T7420 81AH9467 0297005.U
Product Name MINI® 32V Fast-Acting Automotive Blade Fuse Automotive 5A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses Auto Blade Fuse, 5A, 32V; Blow Characteristic Littelfuse Automotive Fuse, Fast Acting, 5A, 32Vdc Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade Blade
Mounting Plug-In Requires Holder
Approvals / Standards RoHS RoHS RoHS RoHS
Rated Voltage 32 volts 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF462 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 450 volts
Rated Current 6.3 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
View Details