Win Source Part Number: 1107556-0297005.H
Category: Circuit Protection>Fuses
Series: MINI® 297
Color: Orange
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 25
DC Cold Resistance: 17.75 Ohms
Standard Package: 100
Mounting Type: Holder
Package / Case: Blade, Miniature
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: -0297005.H,297005.H
Mini Blade Fuse Rated 32V Product overview: 0297005.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297005.H can be used for catalog matching and distributor lookup.
5A AC 32V DC Fuse Automotive Holder Blade, Miniature
FUSE AUTOMOTIVE 5A 32VDC BLADE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1107556-0297005.H | 139-0297005.H | 0297005.H-ND | 0297005.H |
| Product Name | Circuit Protection - Fuses | 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Holder | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Rated Voltage | 32 volts | 32 volts | 32 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps |