4A AC 32V DC Fuse Automotive Holder Blade, Miniature
Win Source Part Number: 958026-0297004.WXNV
Category: Circuit Protection>Fuses
Series: MINI® 297
Color: Pink
Package: Bulk
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1kA
Melting I2t: 17
DC Cold Resistance: 0.02348 Ohms
Standard Package: 3,000
Mounting Type: Holder
Package / Case: Blade, Miniature
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.429" L x 0.150" W x 0.346" H (10.90mm x 3.80mm x 8.80mm)
Alternative Parts (Cross-Reference): 563716; 0287005.PXCN; 0297005.WXNV; 0297005.U; C2Q 50297004.WXNV.;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F988,0297004.W,-1024
4A Fuse, 32V, 1000A IR, MINI Blade, Polyamide Product overview: 0297004.WXNV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 32V, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 32V, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297004.WXNV can be used for catalog matching and distributor lookup.
FUSE AUTOMOTIVE 4A 32VDC BLADE
32V 1kA Fuse Automotive Holder Blade 4A - Automotive Fuses ROHS
FUSE, BLADE, 4A, 32V, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:4A; Voltage Rating VDC:32V; Product Range:MINI 297 Series; Colour Code:Pink; Fuse Size:8.8mm x 10.9mm x 3.8mm; Fuse Type:Fast Acting RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F988-ND | 958026-0297004.WXNV | 139-0297004.WXNV | 0297004.WXNV | 0297004.WXNV | 12J4289 |
| Product Name | Fuses | Circuit Protection - Fuses | 4A 32V 1000A Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Automotive Fuses | Fuse, Blade, 4A, 32V, Fast Acting; Blow Characteristic Littelfuse |
| Fuse Type | Blade | Automotive; Blade | Blade | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Rated Breaking Capacity | 1000 amps | 1000 amps | 1000 amps | |||
| Mounting | Holder | |||||
| Rated Voltage | 32 volts | 32 volts | 32 volts | 32 volts | 32 volts |