Littelfuse, Inc. Fuses 0297004.L

Description
4A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet
Description
4A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4262-ND - DigiKey
Thief River Falls, MN, United States
4A AC 32V DC Fuse Automotive Holder Blade, Miniature

4A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Singapore, Singapore
Automotive 4A 32V Circuit Protection Fuse
139-0297004.L
Automotive 4A 32V Circuit Protection Fuse 139-0297004.L
Fuse Blade Fast Acting 4A 32V Socket Quick Connect 10.9 X 3.8 X 8.8mm Nylon Automotive UL Product overview: 0297004.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297004.L can be used for catalog matching and distributor lookup.

Fuse Blade Fast Acting 4A 32V Socket Quick Connect 10.9 X 3.8 X 8.8mm Nylon Automotive UL Product overview: 0297004.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 4A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297004.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Fuse, Time Delay, 4A, 32Vdc Rohs Compliant Littelfuse - 81AH9465 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 4A, 32Vdc Rohs Compliant Littelfuse
81AH9465
Automotive Fuse, Time Delay, 4A, 32Vdc Rohs Compliant Littelfuse 81AH9465
AUTOMOTIVE FUSE, TIME DELAY, 4A, 32VDC ROHS COMPLIANT: YES

AUTOMOTIVE FUSE, TIME DELAY, 4A, 32VDC ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Fuses - 0297004.L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0297004.L
Circuit Protection - Fuses 0297004.L
FUSE AUTOMOTIVE 4A 32VDC BLADE

FUSE AUTOMOTIVE 4A 32VDC BLADE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F4262-ND 139-0297004.L 81AH9465 0297004.L
Product Name Fuses Automotive 4A 32V Circuit Protection Fuse Automotive Fuse, Time Delay, 4A, 32Vdc Rohs Compliant Littelfuse Circuit Protection - Fuses
Fuse Type Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Fuse Material Plastic
Unlock Full Specs
to access all available technical data