Littelfuse, Inc. Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: MINI 32V - 0297003.WXNA 0297003.WXNA

Description
This 3 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Purple housing indicates 3 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses
Datasheet
Description
This 3 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Purple housing indicates 3 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: MINI 32V - 0297003.WXNA - 0297003.WXNA - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: MINI 32V - 0297003.WXNA
0297003.WXNA
Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: MINI 32V - 0297003.WXNA 0297003.WXNA
This 3 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Purple housing indicates 3 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses

This 3 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Purple housing indicates 3 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0297003.WXNA
Product Name Fuses & Overcurrent Protection - Fuses - Automotive - Fuses - Blade Fuses/Shunt - MINI - Series: MINI 32V - 0297003.WXNA
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuses - 002625316 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 16 amps
View Details