3A AC 32V DC Fuse Automotive Holder Blade, Miniature
Electric Fuse, 3A, 1000A (IR), MINI, Product overview: 0297003.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297003.L can be used for catalog matching and distributor lookup.
FUSE AUTOMOTIVE 3A 32VDC BLADE
BLADE FUSE, 3A, 32VDC, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:3A; Voltage Rating V DC:32V; Auto Blade Fuse Size:10.9mm x 3.8mm x 8.8mm; Product Range:MINI 297 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6031-ND | 139-0297003.L | 0297003.L | 18AC0750 |
| Product Name | Fuses | 3A 1000A Circuit Protection Fuse | Circuit Protection - Fuses | Blade Fuse, 3A, 32Vdc, Fast Acting; Blow Characteristic Littelfuse |
| Fuse Type | Blade | Blade | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Rated Breaking Capacity | 1000 amps | 1000 amps | ||
| Approvals / Standards | RoHS | RoHS |