Littelfuse, Inc. MINI® 32V Fast-Acting Automotive Blade Fuse 0297002.U

Description
This 2 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Grey housing indicates 2 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses
Request a Quote Datasheet
Description
This 2 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Grey housing indicates 2 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® 32V Fast-Acting Automotive Blade Fuse - 0297002.U - Littelfuse, Inc.
Rosemont, IL, United States
MINI® 32V Fast-Acting Automotive Blade Fuse
0297002.U
MINI® 32V Fast-Acting Automotive Blade Fuse 0297002.U
This 2 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Grey housing indicates 2 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses

This 2 A MINI® 32V automotive blade fuse performs reliably in adverse environments and at extreme temperatures despite its miniature design and light weight. Fast-acting Grey housing indicates 2 A rating Tin- and silver-plated zinc alloy terminals Net weight 0.57 g ±5 % Complies with SAE J2077 and ISO 8820-3 Fuses with silver-plated terminals recognized as UL 248-1 Special Purpose Fuses

Datasheet
Fuses - F11073-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Automotive Holder Blade, Miniature

2A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Singapore, Singapore
Automotive 2A 32V Circuit Protection Fuse
139-0297002.U
Automotive 2A 32V Circuit Protection Fuse 139-0297002.U
Fuse Blade 2A 32V Socket 10.9 X 3.8 X 8.8mm Polyamide 66 Automotive UL Product overview: 0297002.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297002.U can be used for catalog matching and distributor lookup.

Fuse Blade 2A 32V Socket 10.9 X 3.8 X 8.8mm Polyamide 66 Automotive UL Product overview: 0297002.U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 2A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297002.U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0297002.U - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0297002.U
Circuit Protection - Fuses 0297002.U
FUSE AUTOMOTIVE 2A 32VDC BLADE

FUSE AUTOMOTIVE 2A 32VDC BLADE

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 0297002.U F11073-ND 139-0297002.U 0297002.U
Product Name MINI® 32V Fast-Acting Automotive Blade Fuse Fuses Automotive 2A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature; Automotive; Blade Blade
Mounting Plug-In
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002625232 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers