Littelfuse, Inc. Fuses 0297002.L

Description
2A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet
Description
2A AC 32V DC Fuse Automotive Holder Blade, Miniature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4281-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Automotive Holder Blade, Miniature

2A AC 32V DC Fuse Automotive Holder Blade, Miniature

Buy Now Datasheet
Singapore, Singapore
2A 1000A Circuit Protection Fuse
139-0297002.L
2A 1000A Circuit Protection Fuse 139-0297002.L
Electric Fuse, 2A, 1000A (IR), MINI, Product overview: 0297002.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297002.L can be used for catalog matching and distributor lookup.

Electric Fuse, 2A, 1000A (IR), MINI, Product overview: 0297002.L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 1000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0297002.L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Blade Fuse, 2A, 32Vdc, Fast Acting; Blow Characteristic Littelfuse - 18AC0749 - Newark, An Avnet Company
Chicago, IL, United States
Blade Fuse, 2A, 32Vdc, Fast Acting; Blow Characteristic Littelfuse
18AC0749
Blade Fuse, 2A, 32Vdc, Fast Acting; Blow Characteristic Littelfuse 18AC0749
BLADE FUSE, 2A, 32VDC, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating V DC:32V; Auto Blade Fuse Size:10.9mm x 3.8mm x 8.8mm; Product Range:MINI 297 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

BLADE FUSE, 2A, 32VDC, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating V DC:32V; Auto Blade Fuse Size:10.9mm x 3.8mm x 8.8mm; Product Range:MINI 297 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0297002.L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0297002.L
Circuit Protection - Fuses 0297002.L
FUSE AUTOMOTIVE 2A 32VDC BLADE

FUSE AUTOMOTIVE 2A 32VDC BLADE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F4281-ND 139-0297002.L 18AC0749 0297002.L
Product Name Fuses 2A 1000A Circuit Protection Fuse Blade Fuse, 2A, 32Vdc, Fast Acting; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Blade Blade
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Breaking Capacity 1000 amps 1000 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data